TE Connectivity Headers, Male Pins 2-1445091-6

Description
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A131060TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A131060TR-ND
Headers, Male Pins A131060TR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A131060CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A131060CT-ND
Headers, Male Pins A131060CT-ND
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A131060DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A131060DKR-ND
Headers, Male Pins A131060DKR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
316-2-1445091-6
5A Electronic Connector 316-2-1445091-6
6 Pos Rectangular Connector, 5A, Gold, Right Angle, SMT Product overview: 2-1445091-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445091-6 can be used for catalog matching and distributor lookup.

6 Pos Rectangular Connector, 5A, Gold, Right Angle, SMT Product overview: 2-1445091-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445091-6 can be used for catalog matching and distributor lookup.

Supplier's Site
Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity - 17R6015 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity
17R6015
Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity 17R6015
MICRO MNL HDR ASSY S/ROW AU LF

MICRO MNL HDR ASSY S/ROW AU LF

Supplier's Site Datasheet
Connector, Header, 6Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity - 69AC7365 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity
69AC7365
Connector, Header, 6Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity 69AC7365
CONNECTOR, HEADER, 6POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

Supplier's Site
Connector, Header, 6Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity - 62AC0926 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity
62AC0926
Connector, Header, 6Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity 62AC0926
CONNECTOR, HEADER, 6POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A131060TR-ND 316-2-1445091-6 17R6015 69AC7365
Product Name Headers, Male Pins 5A Electronic Connector Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity Connector, Header, 6Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity
Connector Type Header Connector; Header Micro Connector and Nano Connector
Mounting Surface Mount, Right Angle PCB Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data