Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Micro MATE-N-LOK
Package: Tape & Reel (TR)
Features: Pick and Place, Solder Retention
Operating Temperature: -40°C ~ 105°C
Mounting Type: Surface Mount
Applications: General Purpose
Connector Type: Header
"Connector Header Surface Mount 5 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 5 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 5 position 0.118"" (3.00mm)"
5 Pos 1 Row 5A Gold Pin Header, Wire-to-Board, SMT Product overview: 2-1445096-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445096-5 can be used for catalog matching and distributor lookup.
WTB CONN, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A34853CT-ND | 316-2-1445096-5 | 17R6048 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Headers, Male Pins | 5A Electronic Connector | Wtb Conn, Header, 5Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | ||
| Voltage Rating | 250 volts | 250 volts |