TE Connectivity SMD 5A 250V Electronic Connector 2-1445057-5

Description
5A 250V 5 Pos 1 Row Male Pin Rectangular Connector, SMD Product overview: 2-1445057-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445057-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A 250V 5 Pos 1 Row Male Pin Rectangular Connector, SMD Product overview: 2-1445057-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445057-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5A 250V Electronic Connector
316-2-1445057-5
SMD 5A 250V Electronic Connector 316-2-1445057-5
5A 250V 5 Pos 1 Row Male Pin Rectangular Connector, SMD Product overview: 2-1445057-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445057-5 can be used for catalog matching and distributor lookup.

5A 250V 5 Pos 1 Row Male Pin Rectangular Connector, SMD Product overview: 2-1445057-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445057-5 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Male Pins - A33215CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33215CT-ND
Headers, Male Pins A33215CT-ND
"Connector Header Surface Mount, Right Angle 5 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 5 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33215TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33215TR-ND
Headers, Male Pins A33215TR-ND
"Connector Header Surface Mount, Right Angle 5 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 5 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33215DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33215DKR-ND
Headers, Male Pins A33215DKR-ND
"Connector Header Surface Mount, Right Angle 5 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 5 position 0.118"" (3.00mm)"

Buy Now Datasheet
Wtb Conn, Header, 5Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity - 17R5948 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 5Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity
17R5948
Wtb Conn, Header, 5Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity 17R5948
WTB CONN, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

WTB CONN, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-2-1445057-5 A33215CT-ND 17R5948
Product Name SMD 5A 250V Electronic Connector Headers, Male Pins Wtb Conn, Header, 5Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity
Gender Male / Plug
Termination SMD/SMT Through Hole Right Angle
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data