TE Connectivity Headers, Male Pins 2-1445100-2

Description
"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33217DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33217DKR-ND
Headers, Male Pins A33217DKR-ND
"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33217CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33217CT-ND
Headers, Male Pins A33217CT-ND
"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33217TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33217TR-ND
Headers, Male Pins A33217TR-ND
"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 5A Electronic Connector
316-2-1445100-2
SMD 5A Electronic Connector 316-2-1445100-2
Rectangular Connector, Wire-to-Board, Male, 2 Pos, 5A, Gold, SMD Product overview: 2-1445100-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445100-2 can be used for catalog matching and distributor lookup.

Rectangular Connector, Wire-to-Board, Male, 2 Pos, 5A, Gold, SMD Product overview: 2-1445100-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445100-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) - 2-1445100-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
2-1445100-2
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 2-1445100-2
MICRO MNL HDR ASSY S/ROW LF

MICRO MNL HDR ASSY S/ROW LF

Buy Now
Wtb Conn, Header, 2Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity - 40M7605 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 2Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity
40M7605
Wtb Conn, Header, 2Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity 40M7605
WTB CONN, HEADER, 2POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

WTB CONN, HEADER, 2POS, 1ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity - 41AJ5292 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity
41AJ5292
Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity 41AJ5292
MICRO MNL HDR ASSY S/ROW LF

MICRO MNL HDR ASSY S/ROW LF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33217DKR-ND 316-2-1445100-2 2-1445100-2 40M7605 41AJ5292
Product Name Headers, Male Pins SMD 5A Electronic Connector Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) Wtb Conn, Header, 2Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity
Connector Type Header Connector; Header Micro Connector and Nano Connector Wire to Board Connector Micro Connector and Nano Connector
Mounting Surface Mount, Right Angle
Voltage Rating 250 volts 250 volts
Number of Contacts 2 #
Unlock Full Specs
to access all available technical data