The Plug & Socket Connector, Plug, 2Pos, 3Mm (part number 98K6142) is part of the Micro MATE-N-LOK connector system, designed for wire-to-wire and wire-to-board applications. It features a 3 mm centerline spacing and is rated for a maximum current of 5 Amps per line, with a voltage rating of 250 Volts AC/DC. The connector accommodates wire sizes from 30 to 18 AWG and has a maximum insulation diameter of 1.52 mm. It is available in both single-row and dual-row configurations, with options for crimp, snap-in pin, and receptacle contacts. The product is UL, CSA, and VDE approved, making it suitable for various applications including household appliances, lighting, factory automation, and security systems. The connector is compatible with IR reflow processes and offers multiple mounting options, including through-hole and surface mount configurations.
"Connector Header Through Hole, Right Angle 2 position 0.118"" (3.00mm)"
TE Connectivity 2-1445055-2 PCB Header
TE Connectivity 2-1445055-2 PCB Header
PLUG & SOCKET CONNECTOR, PLUG, 2POS, 3MM; Connector Systems:Wire-to-Boar
MICRO MNL HDR ASSY S/ROW LF ROHS COMPLIANT: YES
MICRO MNL HDR ASSY S/ROW LF
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33207-ND | 1639430 | 4959580P | 98K6142 | 82AC1137 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Plug & Socket Connector, Plug, 2Pos, 3Mm; Connector Systems Amp - Te Connectivity | Micro Mnl Hdr Assy S/row Lf Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | Micro Connector and Nano Connector | |
| Mounting | Through Hole, Right Angle | Through hole | |||
| Voltage Rating | 250 volts |