"Connector Header Through Hole, Right Angle 6 position 0.118"" (3.00mm)"
CONN HEADER R/A 6POS 3MM
MICRO MNL HDR ASSY S/ROW AU LF
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1445088-6-ND | 2-1445088-6 | 17R5993 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Micro Connector and Nano Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |