TE Connectivity Headers, Male Pins 2-1445085-6

Description
"Connector Header Through Hole 6 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A115080-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A115080-ND
Headers, Male Pins A115080-ND
"Connector Header Through Hole 6 position 0.118"" (3.00mm)"

"Connector Header Through Hole 6 position 0.118"" (3.00mm)"

Buy Now Datasheet
Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity - 17R5972 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity
17R5972
Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity 17R5972
MICRO MNL HDR ASSY S/ROW AU LF

MICRO MNL HDR ASSY S/ROW AU LF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A115080-ND 17R5972
Product Name Headers, Male Pins Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity
Connector Type Header Connector; Header Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Turret Connectors - 36-11310-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details