Manufacturer: TE Connectivity Erni
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: MiniBridge
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"Connector Header Surface Mount, Right Angle 2 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.050"" (1.27mm)"
Conn Shrouded Header (4 Sides) HDR 2 POS 1.27mm Solder RA Side Entry SMD MiniBridge™ T/R Product overview: 214011-E from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-214011-E can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2684-214011-ETR-ND | 316-214011-E | |
| Product Name | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Headers, Male Pins | SMD Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |