TE Connectivity Automotive Headers 2-1418362-1

Description
Body Features Connector & Keying Code : B Primary Product Color : Gray Configuration Features Number of Positions : 62 Number of Rows : 4, 3 Number of Sections : 1 Number of Signal Positions : 62 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 1.5 MM , 2.8 MM  [.11 INCH , .059 INCH ] Dimensions Connector Length : 132 MM  [5.19 INCH ] Connector Width : 57.6 MM  [2.27 INCH ] Profile Height from PCB : 44.8 MM  [1.76 INCH ] Housing Features Centerline (Pitch) : 4 MM , 5 MM  [.196 INCH , .157 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Gray Configuration Features Number of Positions : 62 Number of Rows : 4, 3 Number of Sections : 1 Number of Signal Positions : 62 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 1.5 MM , 2.8 MM  [.11 INCH , .059 INCH ] Dimensions Connector Length : 132 MM  [5.19 INCH ] Connector Width : 57.6 MM  [2.27 INCH ] Profile Height from PCB : 44.8 MM  [1.76 INCH ] Housing Features Centerline (Pitch) : 4 MM , 5 MM  [.196 INCH , .157 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2-1418362-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2-1418362-1
Automotive Headers 2-1418362-1
Body Features Connector & Keying Code : B Primary Product Color : Gray Configuration Features Number of Positions : 62 Number of Rows : 4, 3 Number of Sections : 1 Number of Signal Positions : 62 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 1.5 MM , 2.8 MM  [.11 INCH , .059 INCH ] Dimensions Connector Length : 132 MM  [5.19 INCH ] Connector Width : 57.6 MM  [2.27 INCH ] Profile Height from PCB : 44.8 MM  [1.76 INCH ] Housing Features Centerline (Pitch) : 4 MM , 5 MM  [.196 INCH , .157 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 62
  • Number of Rows : 4, 3
  • Number of Sections : 1
  • Number of Signal Positions : 62
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .6 MM  [.025 INCH , .031 INCH ]
  • Mating Tab Width : 1.5 MM , 2.8 MM  [.11 INCH , .059 INCH ]

Dimensions


  • Connector Length : 132 MM  [5.19 INCH ]
  • Connector Width : 57.6 MM  [2.27 INCH ]
  • Profile Height from PCB : 44.8 MM  [1.76 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM , 5 MM  [.196 INCH , .157 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 6

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet
Headers, Male Pins - 2-1418362-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2-1418362-1-ND
Headers, Male Pins 2-1418362-1-ND
Connector Header Through Hole 62 position

Connector Header Through Hole 62 position

Buy Now Datasheet
62 Pos Mixed Header Codb Amp - Te Connectivity - 75AC6324 - Newark, An Avnet Company
Chicago, IL, United States
62 Pos Mixed Header Codb Amp - Te Connectivity
75AC6324
62 Pos Mixed Header Codb Amp - Te Connectivity 75AC6324
62 POS MIXED HEADER CODB

62 POS MIXED HEADER CODB

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2-1418362-1 2-1418362-1-ND 75AC6324
Product Name Automotive Headers Headers, Male Pins 62 Pos Mixed Header Codb Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data