TE Connectivity 5A 250V Electronic Connector 2-1445051-2

Description
2 Pos Power Connector, 5A, 250V, Straight, Solder, Thru-Hole Product overview: 2-1445051-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445051-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2 Pos Power Connector, 5A, 250V, Straight, Solder, Thru-Hole Product overview: 2-1445051-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445051-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Micro MATE-N-LOK connector system, specifically part number 17R5904, provides versatile wire-to-wire and wire-to-board connections with a 3 mm centerline spacing. It supports current ratings up to 5 Amps per line and is rated for 250 Volts AC/DC. The system includes both single-row and dual-row configurations, with options for crimp, snap-in pin, and receptacle contacts suitable for 30-18 AWG wire. Header assemblies are available in vertical and right-angle styles, compatible with both surface mount and through-hole configurations. The connectors are designed for IR reflow processes and are UL, CSA, and VDE approved. Applications for this connector system include household appliances, lighting, factory automation, data storage, gaming, vending, garage door openers, and security systems. The low-profile design, with a height of less than 4.7 mm, is particularly beneficial for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The Micro MATE-N-LOK connector system, specifically part number 17R5904, provides versatile wire-to-wire and wire-to-board connections with a 3 mm centerline spacing. It supports current ratings up to 5 Amps per line and is rated for 250 Volts AC/DC. The system includes both single-row and dual-row configurations, with options for crimp, snap-in pin, and receptacle contacts suitable for 30-18 AWG wire. Header assemblies are available in vertical and right-angle styles, compatible with both surface mount and through-hole configurations. The connectors are designed for IR reflow processes and are UL, CSA, and VDE approved. Applications for this connector system include household appliances, lighting, factory automation, data storage, gaming, vending, garage door openers, and security systems. The low-profile design, with a height of less than 4.7 mm, is particularly beneficial for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 250V Electronic Connector
316-2-1445051-2
5A 250V Electronic Connector 316-2-1445051-2
2 Pos Power Connector, 5A, 250V, Straight, Solder, Thru-Hole Product overview: 2-1445051-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445051-2 can be used for catalog matching and distributor lookup.

2 Pos Power Connector, 5A, 250V, Straight, Solder, Thru-Hole Product overview: 2-1445051-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445051-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Male Pins - 2-1445051-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2-1445051-2-ND
Headers, Male Pins 2-1445051-2-ND
"Connector Header Through Hole 2 position 0.118"" (3.00mm)"

"Connector Header Through Hole 2 position 0.118"" (3.00mm)"

Buy Now Datasheet
Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity - 17R5904 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity
17R5904
Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity 17R5904
MICRO MNL HDR ASSY S/ROW LF

MICRO MNL HDR ASSY S/ROW LF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-2-1445051-2 2-1445051-2-ND 17R5904
Product Name 5A 250V Electronic Connector Headers, Male Pins Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity
Termination Solder
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1240-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Ribbon Cable Connectors - 102156-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Micro PSM Series Strip Connectors - Dual Row Offset Horizontal SMT - Type AA -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Military Specification MIL-C-83513
View Details