DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 100 130 140 150 160 170 180 184 185 186 187 188 189 190 191 192 193 194 195 196 200 210 220 230 240 250 300 350 400 450 500 550 1000 1500 1569
Product Name Notes
"35 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"36 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"36 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"36 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"72 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CONN EDGE DUAL FMALE 36POS 0.156

<< Prev Next >>