TE Connectivity Pluggable Connector Assemblies 2149157-3

Description
84 Position CXP Receptacle with Cage, with Heat Sink Connector Press-Fit Through Hole, Right Angle
Request a Quote Datasheet
Description
84 Position CXP Receptacle with Cage, with Heat Sink Connector Press-Fit Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - A103951-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A103951-ND
Pluggable Connector Assemblies A103951-ND
84 Position CXP Receptacle with Cage, with Heat Sink Connector Press-Fit Through Hole, Right Angle

84 Position CXP Receptacle with Cage, with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Cxp Connector, Receptacle, 84 Position, Press Fit Ra; Connector Type Te Connectivity - 65T1029 - Newark, An Avnet Company
Chicago, IL, United States
Cxp Connector, Receptacle, 84 Position, Press Fit Ra; Connector Type Te Connectivity
65T1029
Cxp Connector, Receptacle, 84 Position, Press Fit Ra; Connector Type Te Connectivity 65T1029
CXP CONNECTOR, RECEPTACLE, 84 POSITION, PRESS FIT RA; Connector Type:CXP Cage & Connector; No. of Contacts:1 x 84 Contacts; Port Configuration:1 x 1 (Single); Heat Sink:With Heat Sink; Light Pipes:Without Light Pipe; Product Range:- RoHS Compliant: Yes

CXP CONNECTOR, RECEPTACLE, 84 POSITION, PRESS FIT RA; Connector Type:CXP Cage & Connector; No. of Contacts:1 x 84 Contacts; Port Configuration:1 x 1 (Single); Heat Sink:With Heat Sink; Light Pipes:Without Light Pipe; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 2149157-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2149157-3
Pluggable Connectors 2149157-3
CONN CXP RCPT W/CAGE 84POS R/A

CONN CXP RCPT W/CAGE 84POS R/A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A103951-ND 65T1029 2149157-3
Product Name Pluggable Connector Assemblies Cxp Connector, Receptacle, 84 Position, Press Fit Ra; Connector Type Te Connectivity Pluggable Connectors
Connector Type CXP
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22063-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Hard Metric, Standard - 2684-103749-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details