DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
100
110
120
130
140
150
154
155
156
157
158
159
160
161
162
163
164
165
166
170
180
190
200
210
220
250
300
350
400
450
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "PC Pin Terminal Connector Through Hole Gold 0.016"" (0.41mm) Dia" |
| << Prev | Next >> |