"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"
CONNECTOR, HEADER, 4POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes
CONNECTOR, HEADER, 4POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A33201DKR-ND | 62AC0924 |
| Product Name | Headers, Male Pins | Connector, Header, 4Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity |
| Connector Type | Header Connector; Header |