DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
80
90
100
110
120
130
131
132
133
134
135
136
137
138
139
140
141
142
143
150
160
170
180
190
200
250
300
350
400
450
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "2 Position Terminal Block Header, Male Pins 0.197"" (5.00mm) Vertical Surface Mount" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Surface Mount" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "3 Position Terminal Block Header, Male Pins 0.197"" (5.00mm) Vertical Surface Mount" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Surface Mount" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "3 Position Wire to Board Terminal Block 0.295"" (7.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.323"" (8.20mm) Through Hole" | |
| "4 Position Terminal Block Header, Male Pins 0.197"" (5.00mm) Vertical Surface Mount" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "44 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "51 Position FPC Connector Contacts, Bottom 0.010"" (0.25mm) Surface Mount, Right Angle" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 20 position 0.071"" (1.80mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 2 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 2 position 0.236"" (6.00mm)" | |
| "Connector Header Through Hole 20 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 22 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole 22 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 24 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 4 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.295"" (7.50mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.295"" (7.50mm)" | |
| "IC Socket Adapter DIP, 0.3"" (7.62mm) Row Spacing To DIP, 0.3"" (7.62mm) Row Spacing Through Hole" | |
| "IC Socket Adapter DIP, 0.4"" (10.16mm) Row Spacing To DIP, 0.4"" (10.16mm) Row Spacing Through Hole" | |
| "SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder" | |
| "SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder" | |
| "SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board or Cable 0.157"" (4.00mm) Solder" | |
| "SSL Connector 2 Position Receptacle Board to Card Edge 0.130"" (3.30mm) Solder" | |
| "SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.130"" (3.30mm) Solder" | |
| "SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder" | |
| "SSL Connector 3 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder" | |
| "SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder" | |
| "SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder" | |
| "SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board or Cable 0.157"" (4.00mm) Solder" | |
| "SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder" | |
| "SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder" | |
| "SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board or Cable 0.157"" (4.00mm) Solder" | |
| 0.175 QUAD-ROW H0.6 PLUG PKG 48C | |
| 0.175 QUAD-ROW H0.6 REC PKG 48CK | |
| 0.35 BT BTB H07 6P PLUG EMB PKG | |
| 0.35 BT BTB H07 6P REC. EMB PKG | |
| 0.4 FPC E/O ZIF EMBT PKG 120CKT | |
| 0.4 FPC E/O ZIF EMBT PKG 80CKT | |
| 0.5 FPC BF H=0.9 PKG PFAS FREE 6 | |
| 020/060 56P HDR ASSY(CODE A) | |
| 025 DUAL HDR 56P ASSY | |
| 1 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle | |
| 1 Position Individual Wires Connector Natural IDC 22 AWG Through Hole, Right Angle | |
| 1 Position SFP Cage Connector Press-Fit Through Hole, Right Angle | |
| 1.25WB MLP SGL RA TH ASSY 10CKT | |
| 1.25WB MLP SGL RA TH ASSY 11CKT | |
| 1.25WB MLP SGL RA TH ASSY 12CKT | |
| 1.25WB MLP SGL RA TH ASSY 13CKT | |
| 1.25WB MLP SGL RA TH ASSY 14CKT | |
| 1.25WB MLP SGL RA TH ASSY 15CKT | |
| 1.25WB MLP SGL RA TH ASSY 16CKT | |
| 1.25WB MLP SGL RA TH ASSY 2CKT B | |
| 1.25WB MLP SGL RA TH ASSY 2CKT N | |
| 1.25WB MLP SGL RA TH ASSY 3CKT B | |
| 1.25WB MLP SGL RA TH ASSY 3CKT N | |
| 1.25WB MLP SGL RA TH ASSY 4CKT B | |
| 1.25WB MLP SGL RA TH ASSY 4CKT N | |
| 1.25WB MLP SGL RA TH ASSY 5CKT B | |
| 1.25WB MLP SGL RA TH ASSY 5CKT N | |
| 1.25WB MLP SGL RA TH ASSY 6CKT B | |
| 1.25WB MLP SGL RA TH ASSY 6CKT N | |
| 1.25WB MLP SGL RA TH ASSY 7CKT B | |
| 1.25WB MLP SGL RA TH ASSY 7CKT N | |
| 1.25WB MLP SGL RA TH ASSY 8CKT B | |
| 1.25WB MLP SGL RA TH ASSY 8CKT N | |
| 1.25WB MLP SGL RA TH ASSY 9CKT B | |
| 1.25WB MLP SGL RA TH ASSY 9CKT N | |
| 1.25WB MLP SGL VT TH ASSY 16CKT | |
| 12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 90°, Right Angle Board Edge, Through Hole | |
| 14 Position DIP, DIL - Header Connector Male Pin Gold | |
| 144 (36 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle | |
| 152 (38 x 4) Position QSFP+ Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle | |
| 152 (38 x 4) Position ZQSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle | |
| 16 Position DIP, DIL - Header Connector Male Pin Gold | |
| 16 Position Female Connector Non Specified - Dual Edge Gold Black | |
| 16POS,HYBRID,HEADER ASSY,90 DEG, | |
| 18 Position DIP, DIL - Header Connector Male Pin Gold | |
| 18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 90°, Right Angle Board Edge, Through Hole | |
| 2 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle | |
| 2 Position Individual Wires Connector Natural IDC 22 AWG Through Hole, Right Angle | |
| 2 Position Spring Sliding Power Bus Connector Through Hole | |
| 2.0WB MLP DL SMT RA PLUG ASSY 10 | |
| 2.0WB MLP DL SMT RA PLUG ASSY 12 | |
| 2.0WB MLP DL SMT RA PLUG ASSY 14 | |
| 2.0WB MLP DL SMT RA PLUG ASSY 16 | |
| 2.0WB MLP DL SMT RA PLUG ASSY 18 | |
| 2.0WB MLP DL SMT RA PLUG ASSY 20 | |
| 2.0WB MLP DL SMT RA PLUG ASSY 22 | |
| 2.0WB MLP DL SMT RA PLUG ASSY 24 | |
| 2.0WB MLP DL SMT RA PLUG ASSY 26 | |
| 2.0WB MLP DL SMT RA PLUG ASSY 4C | |
| 2.0WB MLP DL SMT RA PLUG ASSY 6C | |
| 2.0WB MLP DL SMT RA PLUG ASSY 8C | |
| 2.0WB MLP DL SMT VT PLGASSY 10C | |
| 2.0WB MLP DL SMT VT PLGASSY 12C | |
| 2.0WB MLP DL SMT VT PLGASSY 14C | |
| 2.0WB MLP DL SMT VT PLGASSY 16C | |
| 2.0WB MLP DL SMT VT PLGASSY 18C | |
| 2.0WB MLP DL SMT VT PLGASSY 20C | |
| 2.0WB MLP DL SMT VT PLGASSY 22C | |
| 2.0WB MLP DL SMT VT PLGASSY 24C | |
| 2.0WB MLP DL SMT VT PLGASSY 26C | |
| 2.0WB MLP DL SMT VT PLGASSY 4C B | |
| 2.0WB MLP DL SMT VT PLGASSY 6C B | |
| 2.0WB MLP DL SMT VT PLGASSY 8C B | |
| 20 (1 x 20) Pos SIP, ZIF (ZIP) Socket Gold Through Hole | |
| 20 (2 x 10) Pos SOIC Socket Gold Through Hole | |
| 20 Position DIP, DIL - Header Connector Male Pin Gold | |
| 20 Position Receptacle Connector SCSI Panel Mount, Through Hole Solder | |
| 20 Position Receptacle Connector SCSI Panel Mount, Through Hole, Right Angle Solder | |
| 20 Position Ribbon Cable, DIP Header Connector Black IDC Through Hole | |
| 20 Position Ribbon Cable, DIP Header Connector Gray IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole | |
| 20 Position Ribbon Cable, DIP Header Connector Gray IDC Through Hole, Press-Fit | |
| 20 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 2011 (47 x 58) Pos LGA Socket Gold Surface Mount | |
| 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle | |
| 209 (17 x 17) Pos PGA, ZIF (ZIP) Socket Gold Through Hole | |
| 20POS,NANO MQS,HEADER ASSY,CODB | |
| 225 (15 x 15) Pos PGA, ZIF (ZIP) Socket Gold Through Hole | |
| 228 (38 x 6) Position ZQSFP+ Receptacle with Cage, Ganged (2x3) Connector Press-Fit Through Hole, Right Angle | |
| 228 Position ZQSFP+ Receptacle with Cage, Ganged (2x3) Connector Press-Fit Through Hole, Right Angle | |
| 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 24 Position DIP, DIL - Header Connector Male Pin Gold | |
| 24 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 240 Position DIMM DDR3 SDRAM Socket Through Hole | |
| 26 Position Ribbon Cable, DIP Header Connector Gray IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole | |
| 26 Position Ribbon Cable, DIP Header Connector Gray IDC Through Hole, Press-Fit | |
| 28 Position DIP, DIL - Header Connector Male Pin Gold | |
| 2X2 QSFP CAGE AND PT CONN ASSY,W | |
| 3 Position Circular Connector Plug, Male Pins Solder | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 3 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle | |
| 3 Position Individual Wires Connector Natural IDC 22 AWG Through Hole, Right Angle | |
| 3.4MM POWERWIZE RA HDR BLACK, TR | |
| 3.4MM POWERWIZE RA HEADER NATURA | |
| 3.4MM POWERWIZE VERT HDR BLACK, | |
| 3.4MM POWERWIZE VERT HDR NATURAL | |
| 32 Position DIP, DIL - Header Connector Male Pin Gold | |
| 34 (20 + 14 Power) Position Female Connector Non Specified - Dual Edge Gold | |
| 36 Position Female Connector Non Specified - Dual Edge Gold Black | |
| 3647 Pos LGA Socket Gold Surface Mount | |
| 37 Position Circular Connector Receptacle, Female Sockets Solder | |
| 37 Position Circular Connector Receptacle, Male Pins Solder | |
| 3P POTTED RAST 2.5 HEADER,SEL | |
| 4 Position Individual Wires Connector Natural IDC 22 AWG Surface Mount, Right Angle | |
| 4 Position Individual Wires Connector Natural IDC 22 AWG Through Hole, Right Angle | |
| 40 (36 + 4 Power) Position Female Connector Non Specified - Dual Edge Gold Black | |
| 40 Position DIP, DIL - Header Connector Male Pin Gold | |
| 48 Position DIP, DIL - Header Connector Male Pin Gold | |
| 4P VAL-U-LOK SR HDR SN V0 W/DH W | |
| 5 POS HIGH TEMP MATE-N-LOK SOCKE | |
| 5.0 PK, 3P HDR ASSY, HIGH CURREN | |
| 6 POS HIGH TEMP MATE-N-LOK PIN A | |
| 6 Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold | |
| 6 Position DIP, DIL - Header Connector Male Pin Gold | |
| 6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 90°, Right Angle Board Edge, Through Hole | |
| 6P HIGH TEMP SHROUDED EP HEADER | |
| 6POS,NANO MQS,HEADER ASSY,CODA | |
| 72 (36 x 2) Position SAS, Mini HD Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle | |
| 74 Position Female Connector Non Specified - Dual Edge Gold Black | |
| 76 (38 x 2) Position ZQSFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle | |
| 7P HIGH TEMP SHROUDED EP HEADER | |
| 8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold-Palladium | |
| 8 Position DIP, DIL - Header Connector Male Pin Gold | |
| 8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 90°, Right Angle Board Edge, Through Hole | |
| 8P HIGH TEMP SHROUDED EP HEADER | |
| Adapter Terminal Blocks, Screw Connection, 20 Pos, 1 Row To Card Edge Connector, 20 Pos | |
| Adapter Terminal Blocks, Screw Connection, 31 Pos, 2 Rows To Card Edge Connector, 31 Pos | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole Press-Fit | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole Press-Fit | |
| BNC, Twinaxial Connector Jack, Female Socket and Male Pin Non-Constant Panel Mount, Through Hole Solder | |
| CMC 64PIN HEADER CONNECTOR ASSEM | |
| CONN RCPT F R/A PCB 750HMS | |
| CONN SKT SODIMM 204POS SMD | |
| Connector Header position | |
| CONNECTOR,BLADE & RECT 2 POS,SEL | |
| EASY-ON FFC/FPC CONNECTOR, 0.40M | |
| EVP 6P HDR ASSY | |
| F Type Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Through Hole, Right Angle Solder | |
| F Type Connector Jack, Female Socket 75Ohm Panel Mount; Surface Mount Solder Tab | |
| F Type Connector Jack, Female Socket 75Ohm Through Hole Solder Tab | |
| F Type Connector Receptacle, Female Socket 75Ohm Board Edge, End Launch Solder | |
| F Type Connector Receptacle, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| F Type Connector Receptacle, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| FKDSO 2 5/ 3-L BK | |
| FKDSO 2 5/ 3-R BK | |
| GI2.5 HDR ASS 2P BLK NO BOSS TAP | |
| GIC 2.0 HDR ASSY 10P TIN VERTION | |
| HERM BLADE & RCPT ,LATCH, POST,S | |
| JACK ASSY, RA, PANEL MOUNT, PCB, | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3 | |
| KICKSTART PLUG ASSEMBLY SHORT TA | |
| KICKSTART PLUG ASSEMBLY STD TAIL | |
| MALE ASM 1 POS VERT PCB KEY A | |
| MALE ASM 1 POS VERT PCB KEY B | |
| MALE ASM 1 POS VERT PCB KEY D | |
| MALE ASM, 1 POS, VERT, PCB, KEY | |
| NS VT CONN 16X 124PIN COMPLIANT | |
| NXS REC VT 80P CONNECTOR | |
| NXS VT CONN 8X 74P G6 | |
| OCP RA HEADER 12S+12P TIN T&R 3. | |
| OCP RA HEADER 6S+6P TIN T&R 3.1 | |
| OCP VT HEADER 12S+12P TIN T&R 3 | |
| OCP VT HEADER 6S+6P TIN T&R 3.1 | |
| PCB TERMINAL BLOCK NOMINAL CURR | |
| PCI-E CARD EDGE, 164 POS, 15U | |
| PCI-E CARD EDGE, 98 POS, 15U , | |
| PICO-LOCK 3.0 W/B HEADER ASSY ET | |
| Position Connector | |
| Position QSFP28 Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| Position QSFP28 Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle | |
| Position QSFP28 Cage, Ganged (1 x 2) with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| Position QSFP28 Cage, Ganged (1 x 3) with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| Position ZQSFP+ Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| Position ZQSFP+ Cage, Ganged (1 x 2) with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| Position ZQSFP+ Cage, Ganged (1 x 4) with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| Position ZQSFP+ Cage, Ganged (1 x 6) with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| POWERWIZE BMI 8.0MM 2 CKT VERT H | |
| POWERWIZE BMI 8.0MM 2CKT VERT HD | |
| RJ45 MODULAR JACK ASSY V 8P | |
| SGI2.0 HEADER ASSEMBLY SMT 10P,K | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMB Connector Jack, Male Pin 75Ohm Through Hole, Right Angle Solder | |
| SMT TB R/A HEADER, 3.5MM, 4 POS | |
| SMT TB R/A HEADER, 3.5MM, 5 POS | |
| SMT TB R/A HEADER, 3.5MM, 6 POS | |
| SMT TB R/A HEADER, RET, 3.5MM, 6 | |
| SP CL TERM BLOCK 30DEG 7.50MM | |
| SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder | |
| T1 IND. JACK M12, ANGLED | |
| T1 IND.JACK,T1-M12 STR.,12,5MM | |
| T1 IND.JACK,T1-M12 STR.,8MM | |
| T1 INDUSTRIAL ANGLED JACK AH IP2 | |
| T1-M12 RECEPTACLE BACK MOUNTING | |
| T1-M12 RECEPTACLE FRONT MOUNTING | |
| TERM BLOCK HDR 12POS 3.45MM | |
| TERM BLOCK HDR 12POS 5MM | |
| TERM BLOCK HDR 3POS 3.50MM | |
| TERM BLOCK HDR 8POS 5MM | |
| TOP MOUNT 24PIN (TYPE C REC.) | |
| USB TYPE-A JACK | |
| USB4 TYPE C TOP | |
| ZQSFP+ STACKED REC ASSEMBLY 2X1, | |
| ZSFP+ STACKED 2X1 RECEPTACLE ASS |
| << Prev | Next >> |