3M IC & Component Sockets 214-3339-09-0602J

Description
3M Receptacles for DIP Sockets, 214-333
Request a Quote Datasheet
Description
3M Receptacles for DIP Sockets, 214-333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 214-3339-09-0602J - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
214-3339-09-0602J
IC & Component Sockets 214-3339-09-0602J
3M Receptacles for DIP Sockets, 214-333

3M Receptacles for DIP Sockets, 214-333

Buy Now
Socket Adapters - 3M1401-ND - DigiKey
Thief River Falls, MN, United States
Socket Adapters
3M1401-ND
Socket Adapters 3M1401-ND
"IC Socket Adapter DIP, 0.3"" (7.62mm) Row Spacing To DIP, 0.3"" (7.62mm) Row Spacing Through Hole"

"IC Socket Adapter DIP, 0.3"" (7.62mm) Row Spacing To DIP, 0.3"" (7.62mm) Row Spacing Through Hole"

Buy Now Datasheet
Dip Socket, 14 Position, Through Hole; No. Of Contacts 3M - 85K7794 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 14 Position, Through Hole; No. Of Contacts 3M
85K7794
Dip Socket, 14 Position, Through Hole; No. Of Contacts 3M 85K7794
DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:214-3339 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:214-3339 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 214-3339-09-0602J 3M1401-ND 85K7794
Product Name IC & Component Sockets Socket Adapters Dip Socket, 14 Position, Through Hole; No. Of Contacts 3M
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
PCB Connectors - NCT-FL4G-T - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10401604ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers