TE Connectivity Data Connectivity Headers 2138755-2

Description
Body Features Body Material : Liquid Crystal Polymer (LCP) PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 19 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .7 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 12.5 MM  [.492 INCH ] Product Length : 27.05 MM  [1.065 INCH ] Product Width : 24.9 MM  [.98 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : Without Panel Attachment Style : Rear Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 1 Shielded : Yes Other Dielectric Material : Liquid Crystal Polymer (LCP) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Body Material : Liquid Crystal Polymer (LCP) PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 19 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .7 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 12.5 MM  [.492 INCH ] Product Length : 27.05 MM  [1.065 INCH ] Product Width : 24.9 MM  [.98 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : Without Panel Attachment Style : Rear Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 1 Shielded : Yes Other Dielectric Material : Liquid Crystal Polymer (LCP) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2138755-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2138755-2
Data Connectivity Headers 2138755-2
Body Features Body Material : Liquid Crystal Polymer (LCP) PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 19 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .7 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 12.5 MM  [.492 INCH ] Product Length : 27.05 MM  [1.065 INCH ] Product Width : 24.9 MM  [.98 INCH ] Electrical Characteristics Impedance (OHM) : 100 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Retention : Without Panel Attachment Style : Rear Mount Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 1 Shielded : Yes Other Dielectric Material : Liquid Crystal Polymer (LCP) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Body Material : Liquid Crystal Polymer (LCP)
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 19
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Tab Thickness : .25 MM  [.009 INCH ]
  • Mating Tab Width : .7 MM  [.02 INCH ]
  • Outer Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 12.5 MM  [.492 INCH ]
  • Product Length : 27.05 MM  [1.065 INCH ]
  • Product Width : 24.9 MM  [.98 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.06 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • PCB Mount Retention : Without
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 1
  • Shielded : Yes

Other


  • Dielectric Material : Liquid Crystal Polymer (LCP)

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2138755-2
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104922-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coax Connectors - 1052204-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Solder
View Details