TE Connectivity Headers, Male Pins 2-1445091-4

Description
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A123007TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A123007TR-ND
Headers, Male Pins A123007TR-ND
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A123007CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A123007CT-ND
Headers, Male Pins A123007CT-ND
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 5A Electronic Connector
316-2-1445091-4
SMD 5A Electronic Connector 316-2-1445091-4
4 Pos Male Rectangular Connector, 5A, Gold, SMD, Right Angle Product overview: 2-1445091-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445091-4 can be used for catalog matching and distributor lookup.

4 Pos Male Rectangular Connector, 5A, Gold, SMD, Right Angle Product overview: 2-1445091-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445091-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Plug & Socket Connector, Plug, 4 Position, 3Mm; Connector Systems Amp - Te Connectivity - 16M2814 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 4 Position, 3Mm; Connector Systems Amp - Te Connectivity
16M2814
Plug & Socket Connector, Plug, 4 Position, 3Mm; Connector Systems Amp - Te Connectivity 16M2814
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity - 41AJ5289 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity
41AJ5289
Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity 41AJ5289
MICRO MNL HDR ASSY S/ROW AU LF

MICRO MNL HDR ASSY S/ROW AU LF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123007TR-ND 316-2-1445091-4 16M2814 41AJ5289
Product Name Headers, Male Pins SMD 5A Electronic Connector Plug & Socket Connector, Plug, 4 Position, 3Mm; Connector Systems Amp - Te Connectivity Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector Micro Connector and Nano Connector
Mounting Surface Mount, Right Angle
Voltage Rating 250 volts 250 volts
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data