DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
70
80
90
100
110
120
124
125
126
127
128
129
130
131
132
133
134
135
136
140
150
160
170
180
190
200
250
300
350
400
450
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Partial Shroud 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "12 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Partial Shroud 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "16 Position Receptacle Connector 0.049"" (1.25mm) Surface Mount, Right Angle Gold" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "2 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Female Sockets 0.295"" (7.50mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Female Sockets 0.295"" (7.50mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Partial Shroud 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Partial Shroud 0.295"" (7.50mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Unshrouded 0.295"" (7.50mm) Vertical Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "20 Position FFC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "20 Position FFC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount" | |
| "20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "20 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "20 Position Receptacle, Breakaway Connector 0.200"" (5.08mm) Through Hole Tin" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "3 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Female Sockets 0.295"" (7.50mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Female Sockets 0.295"" (7.50mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Partial Shroud 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Partial Shroud 0.295"" (7.50mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Unshrouded 0.295"" (7.50mm) Vertical Through Hole" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "320 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "4 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Female Sockets 0.295"" (7.50mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Female Sockets 0.295"" (7.50mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Partial Shroud 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Partial Shroud 0.295"" (7.50mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Unshrouded 0.295"" (7.50mm) Vertical Through Hole" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "48 (2 x 24) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "5 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Female Sockets 0.295"" (7.50mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Female Sockets 0.295"" (7.50mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Partial Shroud 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Partial Shroud 0.295"" (7.50mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.295"" (7.50mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Unshrouded 0.295"" (7.50mm) Vertical Through Hole" | |
| "58 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "6 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Partial Shroud 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "7 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Partial Shroud 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "8 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Partial Shroud 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Female Sockets 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Partial Shroud 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "Connector Header Surface Mount 114 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 25 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.062"" (1.57mm) Dia" | |
| "Terminal Turret Connector Single End 0.094"" (2.39mm) Silver" | |
| "Terminal Turret Connector Single End 0.094"" (2.39mm) Tin" | |
| "Terminal Turret Connector Single End 0.094"" (2.39mm) Tin-Lead" | |
| "Terminal Turret Connector Single End 0.135"" (3.43mm) Silver" | |
| "Terminal Turret Connector Single End 0.135"" (3.43mm) Tin" | |
| "Terminal Turret Connector Single End 0.135"" (3.43mm) Tin-Lead" | |
| 10 (1 x 10) Pos SIP, ZIF (ZIP) Socket Gold Through Hole | |
| 100 (10 x 10) Pos Socket Gold Through Hole | |
| 12 Position Circular Connector Receptacle, Female Sockets Solder | |
| 20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 20 Position DIP, DIL - Header Connector Post Gold | |
| 3 Position Circular Connector Receptacle, Male Pins Solder | |
| 320 Position Connector Array, Male Pins Surface Mount Gold | |
| 330 Position Connector High Density Array, Female Surface Mount Gold | |
| 4 Position Circular Connector Insert, Female Sockets Solder | |
| 4 Position Circular Connector Insert, Male Pins Solder | |
| 4 Position Circular Connector Plug, Female Sockets Solder | |
| 4 Position Circular Connector Plug, Male Pins Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Male Pins Solder | |
| 5 (4 Power + FE) Position Circular Connector Insert, Female Sockets and Male Pins Solder | |
| 5 (4 Power + FE) Position Circular Connector Plug, Female Sockets and Male Pins Solder | |
| 5 (4 Power + FE) Position Circular Connector Receptacle, Female Sockets and Male Pins Solder | |
| 5 Position Circular Connector Insert, Female Sockets Solder | |
| 5 Position Circular Connector Insert, Male Pins Solder | |
| 5 Position Circular Connector Plug, Female Sockets Solder | |
| 5 Position Circular Connector Plug, Male Pins Solder | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Male Pins Solder | |
| 6 Position Circular Connector Receptacle, Male Pins Solder | |
| 60 Position Connector Array, Male Pins Surface Mount Gold | |
| 8 Position Circular Connector Insert, Female Sockets Solder | |
| 8 Position Circular Connector Insert, Male Pins Solder | |
| 8 Position Circular Connector Plug, Female Sockets and Male Pins Solder | |
| 8 Position Circular Connector Plug, Female Sockets Solder | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Circular Connector Receptacle, Male Pins Solder | |
| CABLINE-CX II RECEPTACLE 40P | |
| CONN D-SUB PLUG 9POS R/A SOLDER | |
| CONN D-SUB PLUG 9POS VERT SOLDER | |
| CONN FFC 51POS 0.6MM SMD R/A | |
| CONN FFC TOP 24POS 0.5MM SMD R/A | |
| Connector Header Through Hole 52 position | |
| EVAFLEX 5-HD 24P | |
| JMC PLUG (SMT/SIDE TYPE) | |
| JMC PLUG (SMT/TOP TYPE) | |
| JMC RECEPTACLE (SMT/TOP TYPE) | |
| JMC RECEPTACLE (SMT/TOP/ ABSORPT | |
| M12 A-CODE 4PIN FEMALE STRAIGHT | |
| M12 A-CODE 4PIN MALE STRAIGHT PC | |
| M12 A-CODE 8PIN FEMALE STRAIGHT | |
| M12 K-CODE 4+PE PIN, FEMALE, FRO | |
| M12 K-CODE 4+PE PIN, FEMALE, REA | |
| M12 K-CODE 4+PE PIN, FEMALE, SHI | |
| M12 K-CODE 4+PE PIN, MALE, FRONT | |
| M12 K-CODE 4+PE PIN, MALE, REAR | |
| M12 K-CODE 4+PE PIN, MALE, SHIEL | |
| M12 S-CODE 3+PE PIN, FEMALE, SHI | |
| M12 S-CODE 3+PE PIN, MALE, SHIEL | |
| M12-PCB-THR-2PC-2P-S PE-F-ANG-SHL | |
| M12-PCB-THR-2PC-2P-S PE-F-STR-SHL | |
| M12-PCB-THR-5P-ACOD- ACOD-F-STR, | |
| M12-PP-PCB-THR-2PC-8 P-ACOD-F-STR | |
| M12-PP-PCB-THR-2PC-8 P-XCOD-F-ANG | |
| MHF 7S RECEPTACLE | |
| MINIFLEX 3-BFN L-HD 51P | |
| NOVASTACK 35-HDH PLUG 60P | |
| NOVASTACK 35-HDH PLUG 70P | |
| NOVASTACK 35-HDH RECEPTACLE 60P | |
| NOVASTACK 35-HDH RECEPTACLE 70P | |
| PLUG (SMT/TOP TYPE) | |
| PLUG, HVIL ONLY, KEY A, HVA280-2 | |
| PLUG, HVIL ONLY, KEY B, HVA280-2 | |
| Pos PGA Socket Gold Through Hole | |
| Pos PGA, ZIF (ZIP) Socket Gold Through Hole | |
| Position Circular Connector Insert Shell Panel Mount, Through Hole | |
| Position Circular Connector | |
| T1 IND.JACK,T1-M12 STRA.,12,5MM | |
| T1 INDUSTRIAL JACK M12 ANGLED | |
| T1 INDUSTRIAL JACK T1-M12 STRAIG | |
| USB TYPE C RECEPTACLE CONN., VER |
| << Prev | Next >> |