"10 Position Header Connector 0.031"" (0.80mm) Surface Mount, Right Angle Tin"
"10 Position Header Connector 0.031"" (0.80mm) Surface Mount, Right Angle Tin"
"10 Position Header Connector 0.031"" (0.80mm) Surface Mount, Right Angle Tin"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 2408487P | 900-2147210100TR-ND |
| Product Name | PCB Headers | Headers, Receptacles, Female Sockets |
| Geometry | Right Angle | |
| Connector Type | Header Connector; Header | |
| Mounting | Surface Mount, Right Angle |