Power Connector HDR 6 Pos 5A 250V SMD Straight Product overview: 2-1445096-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445096-6 can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount 6 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 6 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 6 position 0.118"" (3.00mm)"
MICRO MNL HDR ASSY SINGLE ROW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-2-1445096-6 | A34854DKR-ND | 17R6049 |
| Product Name | SMD 5A 250V Electronic Connector | Headers, Male Pins | Micro Mnl Hdr Assy Single Row Amp - Te Connectivity |
| Termination | SMD/SMT | ||
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 5.0 amps |