TE Connectivity High Speed Pluggable IO Connectors & Cages 2149730-4

Description
Body Features Heat Sink Height : 13.5 MM  [.531 INCH ] Heat Sink Height Class : Networking Tall Heat Sink Style : Pin Configuration Features Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Package Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Height : 13.5 MM  [.531 INCH ] Heat Sink Height Class : Networking Tall Heat Sink Style : Pin Configuration Features Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Package Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2149730-4 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2149730-4
High Speed Pluggable IO Connectors & Cages 2149730-4
Body Features Heat Sink Height : 13.5 MM  [.531 INCH ] Heat Sink Height Class : Networking Tall Heat Sink Style : Pin Configuration Features Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Package Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Heat Sink Height : 13.5 MM  [.531 INCH ]
  • Heat Sink Height Class : Networking Tall
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 4
  • Port Matrix Configuration : 1 x 4

Dimensions


  • PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - A118369-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A118369-ND
Pluggable Connector Assemblies A118369-ND
Position SFP+ Cage, Ganged (1 x 4) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage, Ganged (1 x 4) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2149730-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2149730-4
I/O Connectors 2149730-4
SFP+ Enhanced 1x4 Cage, Network Heatsink

SFP+ Enhanced 1x4 Cage, Network Heatsink

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2149730-4
I/O Connectors 2149730-4
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 2149730-4 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2149730-4
Pluggable Connectors 2149730-4
CONN SFP+ CAGE 1X4 W/HSINK R/A

CONN SFP+ CAGE 1X4 W/HSINK R/A

Supplier's Site Datasheet
Sfp+ Enhanced 1X4 Cage, Network Heatsink Te Connectivity - 98X6732 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ Enhanced 1X4 Cage, Network Heatsink Te Connectivity
98X6732
Sfp+ Enhanced 1X4 Cage, Network Heatsink Te Connectivity 98X6732
SFP+ Enhanced 1x4 Cage, Network Heatsink

SFP+ Enhanced 1x4 Cage, Network Heatsink

Supplier's Site
Sfp+ Enhanced 1X4 Cage, Network Heatsink Amp - Te Connectivity - 41AJ6235 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ Enhanced 1X4 Cage, Network Heatsink Amp - Te Connectivity
41AJ6235
Sfp+ Enhanced 1X4 Cage, Network Heatsink Amp - Te Connectivity 41AJ6235
SFP+ Enhanced 1x4 Cage, Network Heatsink

SFP+ Enhanced 1x4 Cage, Network Heatsink

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2149730-4 A118369-ND 2149730-4 2149730-4 98X6732
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Sfp+ Enhanced 1X4 Cage, Network Heatsink Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data