TE Connectivity High Speed Pluggable IO Connectors & Cages 2149375-1

Description
Configuration Features Number of Ports : 4 Number of Positions : 144 Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 12.78 MM  [.503 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Cage Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Positions : 144 Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 12.78 MM  [.503 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Cage Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2149375-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2149375-1
High Speed Pluggable IO Connectors & Cages 2149375-1
Configuration Features Number of Ports : 4 Number of Positions : 144 Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 12.78 MM  [.503 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Cage Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 144
  • Port Matrix Configuration : 1 x 4

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • PCB Thickness (Recommended) : .97 MM  [.038 INCH ]
  • Profile Height from PCB : 12.78 MM  [.503 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 12

Housing Features


  • Centerline (Pitch) : .03 MM  [.75 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Pluggable Form Factor : Mini-SAS HD
  • Pluggable I/O Product Type : Cage

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.64 MM  [.065 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-2149375-1
Electronic Connector 438-2149375-1
Right Angle 4-Port 144 Pos Female Connector Product overview: 2149375-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2149375-1 can be used for catalog matching and distributor lookup.

Right Angle 4-Port 144 Pos Female Connector Product overview: 2149375-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2149375-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2149375-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2149375-1
Modular Connectors / Ethernet Connectors 2149375-1
MiniSAS HD 1x4 Rec Assy

MiniSAS HD 1x4 Rec Assy

Buy Now
Pluggable Connector Assemblies - A104067-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A104067-ND
Pluggable Connector Assemblies A104067-ND
144 (36 x 4) Position SAS, Mini 2.0 Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle

144 (36 x 4) Position SAS, Mini 2.0 Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Mini Sas Connector, Receptacle 144 Position Press Fit Ra; No. Of Contacts Amp - Te Connectivity - 79T9381 - Newark, An Avnet Company
Chicago, IL, United States
Mini Sas Connector, Receptacle 144 Position Press Fit Ra; No. Of Contacts Amp - Te Connectivity
79T9381
Mini Sas Connector, Receptacle 144 Position Press Fit Ra; No. Of Contacts Amp - Te Connectivity 79T9381
MINI SAS CONNECTOR, RECEPTACLE 144 POSITION PRESS FIT RA; No. of Contacts:144Contacts ; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Press Fit; Product Range:MiniSAS HD Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

MINI SAS CONNECTOR, RECEPTACLE 144 POSITION PRESS FIT RA; No. of Contacts:144Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Press Fit; Product Range:MiniSAS HD Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 2149375-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2149375-1
Pluggable Connectors 2149375-1
CONN MIN 2.0 SAS RCP 1X4 144P RA

CONN MIN 2.0 SAS RCP 1X4 144P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2149375-1 438-2149375-1 2149375-1 A104067-ND 79T9381 2149375-1
Product Name High Speed Pluggable IO Connectors & Cages Electronic Connector Modular Connectors / Ethernet Connectors Pluggable Connector Assemblies Mini Sas Connector, Receptacle 144 Position Press Fit Ra; No. Of Contacts Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Press-Fit Press Fit
Gender Female / Jack
Connector Type Modular Connector and RJ Connector SAS, Mini 2.0
Unlock Full Specs
to access all available technical data