TE Connectivity Headers, Male Pins 2-1445053-3

Description
"Connector Header Surface Mount 3 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 3 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33200TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33200TR-ND
Headers, Male Pins A33200TR-ND
"Connector Header Surface Mount 3 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 3 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33200CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33200CT-ND
Headers, Male Pins A33200CT-ND
"Connector Header Surface Mount 3 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 3 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33200DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33200DKR-ND
Headers, Male Pins A33200DKR-ND
"Connector Header Surface Mount 3 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 3 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 5A 250V Electronic Connector
316-2-1445053-3
SMD 5A 250V Electronic Connector 316-2-1445053-3
3 Pos Power Connector, 5A, 250V, 3mm Pitch, SMD, Male Product overview: 2-1445053-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445053-3 can be used for catalog matching and distributor lookup.

3 Pos Power Connector, 5A, 250V, 3mm Pitch, SMD, Male Product overview: 2-1445053-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445053-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 2-1445053-3 - 848769-2-1445053-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2-1445053-3
848769-2-1445053-3
Rectangular Connectors - 2-1445053-3 848769-2-1445053-3
Manufacturer: TE Connectivity Win Source Part Number: 848769-2-1445053-3 Series: Micro MATE-N-LOK Features: Connector Header position Package: Reel - TR Family Name: 1445053 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 210 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 214450533, A33200TR, 2266-2-1445053-3TR, A33200CT, A33200DKR

Manufacturer: TE Connectivity
Win Source Part Number: 848769-2-1445053-3
Series: Micro MATE-N-LOK
Features: Connector Header position
Package: Reel - TR
Family Name: 1445053
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 210
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 214450533, A33200TR, 2266-2-1445053-3TR, A33200CT, A33200DKR

Buy Now Datasheet
Connector, Header, 3Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity - 62AC0923 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity
62AC0923
Connector, Header, 3Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity 62AC0923
CONNECTOR, HEADER, 3POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 3Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity - 69AC7362 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity
69AC7362
Connector, Header, 3Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity 69AC7362
CONNECTOR, HEADER, 3POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Surface Mount; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33200TR-ND 316-2-1445053-3 848769-2-1445053-3 62AC0923
Product Name Headers, Male Pins SMD 5A 250V Electronic Connector Rectangular Connectors - 2-1445053-3 Connector, Header, 3Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Surface Mount PCB Mount
Voltage Rating 250 volts 250 volts
Number of Contacts 3 #
Unlock Full Specs
to access all available technical data