The Micro MATE-N-LOK connector system, specifically part number 17R5900, is designed for wire-to-wire and wire-to-board connections with a 3 mm centerline spacing. It supports current ratings up to 5 Amps per line and is compatible with wire sizes ranging from 30 to 18 AWG. The connector system includes both single-row and dual-row configurations, with options for crimp, snap-in pin, and receptacle contacts. It features vertical and right-angle header assemblies available in surface mount or through-hole configurations, making it versatile for various applications. This connector system is suitable for use in household appliances, lighting, factory automation, data storage, gaming, vending machines, garage door openers, and security systems. It is UL, CSA, and VDE approved, ensuring compliance with industry standards. The maximum operating temperature is 105°C, and it is compatible with IR reflow processes. The product is available in low-profile designs and offers multiple board mount options, making it a practical choice for engineers seeking reliable interconnect solutions.
"Connector Header Through Hole 6 position 0.118"" (3.00mm)"
MICRO MNL HDR ASSY S/ROW LF
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A33197-ND | 17R5900 |
| Product Name | Headers, Male Pins | Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector |