USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Through Hole, Right Angle
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Through Hole, Right Angle
Molex 213716-0001 USB C Connector
Molex 213716-0001 USB C Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | 900-2137160001CT-ND | 2153154 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | USB |
| Gender | Female / Jack | Male / Plug; Female / Jack |
| Mounting | Through Hole, Right Angle | Surface mount |
| Voltage Rating | 30 volts |