TE Connectivity High Speed Pluggable IO Connectors & Cages 2143432-1

Description
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2143432-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2143432-1
High Speed Pluggable IO Connectors & Cages 2143432-1
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Rear EONs per Port Column : 2
  • Port Matrix Configuration : 1 x 1

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - 2143432-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2143432-1-ND
Pluggable Connector Assemblies 2143432-1-ND
Position QSFP Cage Connector Press-Fit Through Hole, Right Angle

Position QSFP Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2143432-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2143432-1
I/O Connectors 2143432-1
QSFP Cage Assy w/ Light Pipe, TB

QSFP Cage Assy w/ Light Pipe, TB

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2143432-1
I/O Connectors 2143432-1
I/O Connectors

I/O Connectors

Buy Now
Qsfp Cage Assy W/ Light Pipe, Tb Te Connectivity - 98X6710 - Newark, An Avnet Company
Chicago, IL, United States
Qsfp Cage Assy W/ Light Pipe, Tb Te Connectivity
98X6710
Qsfp Cage Assy W/ Light Pipe, Tb Te Connectivity 98X6710
QSFP Cage Assy w/ Light Pipe, TB

QSFP Cage Assy w/ Light Pipe, TB

Supplier's Site
Qsfp Cage Assy W/ Light Pipe, Tb Amp - Te Connectivity - 87AJ9897 - Newark, An Avnet Company
Chicago, IL, United States
Qsfp Cage Assy W/ Light Pipe, Tb Amp - Te Connectivity
87AJ9897
Qsfp Cage Assy W/ Light Pipe, Tb Amp - Te Connectivity 87AJ9897
QSFP Cage Assy w/ Light Pipe, TB

QSFP Cage Assy w/ Light Pipe, TB

Supplier's Site
Pluggable Connectors - 2143432-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2143432-1
Pluggable Connectors 2143432-1
CONN QSFP CAGE PRESS-FIT R/A

CONN QSFP CAGE PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2143432-1 2143432-1-ND 2143432-1 98X6710 2143432-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Qsfp Cage Assy W/ Light Pipe, Tb Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data