6 Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold
Manufacturer: TE Connectivity
Win Source Part Number: 854551-2134034-1
Features: Position Card Connector
Package: Reel - TR
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A119734TR, -2134034-1-SI, 2266-2134034-1, A119734CT
TS14-RVS BODY EMBOSS ASSY
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A119734TR-ND | 854551-2134034-1 | 75AC7190 |
| Product Name | PC Card Sockets | Memory Connectors - PC Card Sockets - 2134034-1 | Ts14-Rvs Body Emboss Assy Amp - Te Connectivity |
| Connector Type | Connector | PC Card Connector |