TE Connectivity Headers, Male Pins 2-1445087-4

Description
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A111101CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A111101CT-ND
Headers, Male Pins A111101CT-ND
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A111101TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A111101TR-ND
Headers, Male Pins A111101TR-ND
"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 4 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 5A 250V Electronic Connector
316-2-1445087-4
SMD 5A 250V Electronic Connector 316-2-1445087-4
4 Pos Power Header, 5A, 250V, Straight, SMD, Gold/Tin Product overview: 2-1445087-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445087-4 can be used for catalog matching and distributor lookup.

4 Pos Power Header, 5A, 250V, Straight, SMD, Gold/Tin Product overview: 2-1445087-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445087-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Micro Mnl Hdr Assy S/row Au Lf Rohs Compliant Amp - Te Connectivity - 17R5985 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl Hdr Assy S/row Au Lf Rohs Compliant Amp - Te Connectivity
17R5985
Micro Mnl Hdr Assy S/row Au Lf Rohs Compliant Amp - Te Connectivity 17R5985
MICRO MNL HDR ASSY S/ROW AU LF ROHS COMPLIANT: YES

MICRO MNL HDR ASSY S/ROW AU LF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn Power HDR 4 POS 3mm Solder ST SMD 4 Terminal 1 Port - 792-2-1445087-4 - Utmel Electronic Limited
Hong Kong, China
Conn Power HDR 4 POS 3mm Solder ST SMD 4 Terminal 1 Port
792-2-1445087-4
Conn Power HDR 4 POS 3mm Solder ST SMD 4 Terminal 1 Port 792-2-1445087-4
Conn Power HDR 4 POS 3mm Solder ST SMD 4 Terminal 1 Port

Conn Power HDR 4 POS 3mm Solder ST SMD 4 Terminal 1 Port

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111101CT-ND 316-2-1445087-4 17R5985 792-2-1445087-4
Product Name Headers, Male Pins SMD 5A 250V Electronic Connector Micro Mnl Hdr Assy S/row Au Lf Rohs Compliant Amp - Te Connectivity Conn Power HDR 4 POS 3mm Solder ST SMD 4 Terminal 1 Port
Connector Type Header Connector; Header Micro Connector and Nano Connector
Mounting Surface Mount Surface Mount
Voltage Rating 250 volts 250 volts
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-018LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29052-037DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details