TE Connectivity Rectangular Connectors - 2-1445057-3 2-1445057-3

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1123003-2-1445057-3 Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): 43650-0310; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1123003-2-1445057-3 Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): 43650-0310; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 2-1445057-3 - 1123003-2-1445057-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2-1445057-3
1123003-2-1445057-3
Rectangular Connectors - 2-1445057-3 1123003-2-1445057-3
Manufacturer: Tyco Electronics Win Source Part Number: 1123003-2-1445057-3 Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): 43650-0310; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1123003-2-1445057-3
Manufacturer Homepage: www.macom.com
Alternative Parts (Cross-Reference): 43650-0310;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Rectangular Connectors - 2-1445057-3 - 761793-2-1445057-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2-1445057-3
761793-2-1445057-3
Rectangular Connectors - 2-1445057-3 761793-2-1445057-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761793-2-1445057-3 Series: Micro MATE-N-LOK Packaging: Reel package Number of Positions: 3 Operating Temperature Range: -40°C ~ 105°C Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 250V Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 1445057 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Insulation Height: 0.152" (3.85mm) Contact Shape: Square Alternative Parts (Cross-Reference): 43650-0310; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761793-2-1445057-3
Series: Micro MATE-N-LOK
Packaging: Reel package
Number of Positions: 3
Operating Temperature Range: -40°C ~ 105°C
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Voltage Rating: 250V
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General
Mounting: Surface Mount, Right Angle
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 1445057
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.152" (3.85mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): 43650-0310;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
316-2-1445057-3
5A Electronic Connector 316-2-1445057-3
3 Pos 5A Right Angle SMT Card Edge Connector, Male Pin Product overview: 2-1445057-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445057-3 can be used for catalog matching and distributor lookup.

3 Pos 5A Right Angle SMT Card Edge Connector, Male Pin Product overview: 2-1445057-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445057-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Headers, Male Pins - A33213TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33213TR-ND
Headers, Male Pins A33213TR-ND
"Connector Header Surface Mount, Right Angle 3 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 3 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33213CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33213CT-ND
Headers, Male Pins A33213CT-ND
"Connector Header Surface Mount, Right Angle 3 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 3 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33213DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33213DKR-ND
Headers, Male Pins A33213DKR-ND
"Connector Header Surface Mount, Right Angle 3 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 3 position 0.118"" (3.00mm)"

Buy Now Datasheet
Micro Mnl Hdr Assy Single Row Amp - Te Connectivity - 41AJ5285 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl Hdr Assy Single Row Amp - Te Connectivity
41AJ5285
Micro Mnl Hdr Assy Single Row Amp - Te Connectivity 41AJ5285
MICRO MNL HDR ASSY SINGLE ROW

MICRO MNL HDR ASSY SINGLE ROW

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1123003-2-1445057-3 761793-2-1445057-3 316-2-1445057-3 A33213TR-ND 41AJ5285
Product Name Rectangular Connectors - 2-1445057-3 Rectangular Connectors - 2-1445057-3 5A Electronic Connector Headers, Male Pins Micro Mnl Hdr Assy Single Row Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Header Connector; Header Micro Connector and Nano Connector
Termination Solder SMD/SMT
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data