Conn Shrouded Header (4 Sides) HDR 6 POS 1.27mm Solder RA Side Entry SMD MiniBridge™ T/R Product overview: 214013-E from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-214013-E can be used for catalog matching and distributor lookup.
"Connector Header Surface Mount, Right Angle 6 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.050"" (1.27mm)"
MINIBRIDGE MALE CONNECTOR 6-PIN RIGHT ANGLE SMT
Manufacturer: TE Connectivity Erni
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: MiniBridge
Connector Type: Header
Contact Type: Male Pin
Termination: Solder
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Mounting Type: Surface Mount, Right Angle
Shrouding: Shrouded - 4 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-214013-E | 2684-214013-EDKR-ND | 214013-E | |
| Product Name | SMD Electronic Connector | Headers, Male Pins | Connectors | Connectors, Interconnects Rectangular Connectors Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |