4 Position Circular Connector Insert, Female Sockets Solder
SENSOR CONN, RCPT, M8, 4POS, PANEL; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-8409-ND | 94AC8000 |
| Product Name | Circular Connector Assemblies | Sensor Conn, Rcpt, M8, 4Pos, Panel; Product Range Harting |
| Connector Type | Insert, Female Sockets | |
| Mounting | Panel Mount, Through Hole, Right Angle | Right Angle Panel Mount |
| Voltage Rating | 60 volts |