DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 100 120 130 140 150 160 170 174 175 176 177 178 179 180 181 182 183 184 185 186 190 200 210 220 230 240 250 300 350 400 450 500 1000 1500 1569
Product Name Notes
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"23 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"23 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
"24 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"24 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"48 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

<< Prev Next >>