Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Number of Positions: 84
Connector Type: CXP
Termination: Press-Fit
Package: Tray
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
Connector Style: Receptacle with Cage
84 Position CXP Receptacle with Cage Connector Press-Fit Through Hole, Right Angle
CONN CXP RCPT W/CAGE 84POS R/A
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A103960-ND | 2149731-1 | 2149731-1 | |
| Product Name | Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies | Pluggable Connector Assemblies | I/O Connectors | Pluggable Connectors |
| Gender | Male / Plug | |||
| Termination | Press-Fit | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |