"Connector Header Surface Mount, Right Angle 7 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 7 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 7 position 0.118"" (3.00mm)"
7 Pos Power Connector, 5A, 250V, RA SMD, Solder, Tin Product overview: 2-1445057-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445057-7 can be used for catalog matching and distributor lookup.
MICRO MNL HDR ASSY SINGLE ROW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A34850CT-ND | 316-2-1445057-7 | 17R5950 |
| Product Name | Headers, Male Pins | SMD 5A 250V Electronic Connector | Micro Mnl Hdr Assy Single Row Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | |
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 250 volts | 250 volts |