"Connector Header Surface Mount, Right Angle 9 position 0.118"" (3.00mm)"
MICRO MNL HDR ASSY S/ROW AU LF ROHS COMPLIANT: YES
MICRO MNL HDR ASSY S/ROW AU LF
CONN HEADER SMD R/A 9POS 3MM
Conn Power HDR 9 POS 3mm Solder RA SMD 9 Terminal 1 Port
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1445091-9-ND | 96AC5849 | 2-1445091-9 | 792-2-1445091-9 |
| Product Name | Headers, Male Pins | Micro Mnl Hdr Assy S/row Au Lf Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Conn Power HDR 9 POS 3mm Solder RA SMD 9 Terminal 1 Port |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts | 250 volts | |
| Number of Contacts | 9 # |