TE Connectivity High Speed Pluggable IO Connectors & Cages 2149966-1

Description
Configuration Features Number of Ports : 2 Number of Positions : 72 Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 12.78 MM  [.503 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Cage Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 2 Number of Positions : 72 Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 12.78 MM  [.503 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Cage Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2149966-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2149966-1
High Speed Pluggable IO Connectors & Cages 2149966-1
Configuration Features Number of Ports : 2 Number of Positions : 72 Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 12.78 MM  [.503 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Cage Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 72
  • Port Matrix Configuration : 1 x 2

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • PCB Thickness (Recommended) : .97 MM  [.038 INCH ]
  • Profile Height from PCB : 12.78 MM  [.503 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 12

Housing Features


  • Centerline (Pitch) : .03 MM  [.75 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Pluggable Form Factor : Mini-SAS HD
  • Pluggable I/O Product Type : Cage

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.64 MM  [.065 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - A104066-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A104066-ND
Pluggable Connector Assemblies A104066-ND
72 (36 x 2) Position SAS, Mini 2.0 Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle

72 (36 x 2) Position SAS, Mini 2.0 Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2149966-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2149966-1
Modular Connectors / Ethernet Connectors 2149966-1
MiniSAS HD, 1x2 Rec Assy

MiniSAS HD, 1x2 Rec Assy

Buy Now
Singapore, Singapore
Electronic Connector
438-2149966-1
Electronic Connector 438-2149966-1
MiniSAS HD 1x2 Right Angle Female Connector, 72 Pos, Gold Plated Product overview: 2149966-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2149966-1 can be used for catalog matching and distributor lookup.

MiniSAS HD 1x2 Right Angle Female Connector, 72 Pos, Gold Plated Product overview: 2149966-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2149966-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Pluggable Connectors - 1035730-2149966-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1035730-2149966-1
Connectors, Interconnects - Pluggable Connectors 1035730-2149966-1
Win Source Part Number: 1035730-2149966-1 Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 72 (36 x 2) Features: Board Guide, EMI Shielded Connector Type: SAS, Mini 2.0 Termination: Press-Fit Package: Bulk Connector Style: Receptacle with Cage, Ganged (1x2) Standard Package: 25 Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): 2198483-1; SSW-136-02-S-D-RA; SQT-136-01-L-D-RA; SSQ-136-01-S-D; 5530843-8; 5536052-52149966-1 .; 2149966-1.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A104066,-2149966-1-S I,21499661 Base Product Number: 2149966

Win Source Part Number: 1035730-2149966-1
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 72 (36 x 2)
Features: Board Guide, EMI Shielded
Connector Type: SAS, Mini 2.0
Termination: Press-Fit
Package: Bulk
Connector Style: Receptacle with Cage, Ganged (1x2)
Standard Package: 25
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): 2198483-1; SSW-136-02-S-D-RA; SQT-136-01-L-D-RA; SSQ-136-01-S-D; 5530843-8; 5536052-52149966-1 .; 2149966-1.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A104066,-2149966-1-SI,21499661
Base Product Number: 2149966

Buy Now Datasheet
Mini Sas Connector, Receptacle 72 Position Press Fit Ra; No. Of Contacts Amp - Te Connectivity - 79T9382 - Newark, An Avnet Company
Chicago, IL, United States
Mini Sas Connector, Receptacle 72 Position Press Fit Ra; No. Of Contacts Amp - Te Connectivity
79T9382
Mini Sas Connector, Receptacle 72 Position Press Fit Ra; No. Of Contacts Amp - Te Connectivity 79T9382
MINI SAS CONNECTOR, RECEPTACLE 72 POSITION PRESS FIT RA; No. of Contacts:72Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Press Fit; Product Range:MiniSAS HD Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

MINI SAS CONNECTOR, RECEPTACLE 72 POSITION PRESS FIT RA; No. of Contacts:72Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Press Fit; Product Range:MiniSAS HD Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 2149966-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2149966-1
Pluggable Connectors 2149966-1
CONN MIN 2.0 SAS RCP 1X2 72P R/A

CONN MIN 2.0 SAS RCP 1X2 72P R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2149966-1 A104066-ND 2149966-1 438-2149966-1 1035730-2149966-1 79T9382 2149966-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Modular Connectors / Ethernet Connectors Electronic Connector Connectors, Interconnects - Pluggable Connectors Mini Sas Connector, Receptacle 72 Position Press Fit Ra; No. Of Contacts Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Press-Fit Press-Fit Press Fit
Connector Type SAS, Mini 2.0 Modular Connector and RJ Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data