5 Position Connector Array, Female Sockets Surface Mount Gold
5 Position Connector Array, Female Sockets Surface Mount Gold
5 Position Connector Array, Female Sockets Surface Mount Gold
MICROSPD POWER F 8MM SMT
MEZZANINE CONN, RCPT, 5POS, 1ROW, 2MM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2874297 | 2684-214548-ECT-ND | 214548-E | 62AK2048 |
| Product Name | PCB Headers | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 5Pos, 1Row, 2Mm Rohs Compliant Erni - Te Connectivity |
| Geometry | Straight | |||
| Category | Board to Board Connector | |||
| Connector Type | Array, Female Sockets | Rectangular Connectors, Heavy Duty |