Molex Headers, Male Pins 2147210091

Description
ZERO-HACHI 0.8 HDR SR RA ETP AU
Request a Quote Datasheet
Description
ZERO-HACHI 0.8 HDR SR RA ETP AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 900-2147210091-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
900-2147210091-ND
Headers, Male Pins 900-2147210091-ND
ZERO-HACHI 0.8 HDR SR RA ETP AU

ZERO-HACHI 0.8 HDR SR RA ETP AU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 900-2147210091-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1289-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PCB Connectors - NCV-FL2G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug (optional feature); Female / Jack (optional feature)
View Details