"Connector Header Through Hole, Right Angle 3 position 0.118"" (3.00mm)"
3 Pos Rectangular Connector, Wire-to-Board, 5A, Male Pin, Gold/Tin Product overview: 2-1445098-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445098-3 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A34859-ND | 316-2-1445098-3 |
| Product Name | Headers, Male Pins | 5A Electronic Connector |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | |
| Number of Contacts | 3 # |