MICRO MNL HDR ASSY S/ROW AU LF
3 Pos Power Connector, Wire-to-Board, 5A, 250V, Male Pin, Gold/Tin Product overview: 2-1445093-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445093-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.118"" (3.00mm)"
MICRO MNL HDR ASSY S/ROW AU LF ROHS COMPLIANT: YES
CONNECTOR, HEADER, 3POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1445093-3 | 316-2-1445093-3 | A33198-ND | 82AC1139 | 62AC0928 |
| Product Name | Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) | 5A 250V Electronic Connector | Headers, Male Pins | Micro Mnl Hdr Assy S/row Au Lf Rohs Compliant Amp - Te Connectivity | Connector, Header, 3Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity |
| Connector Type | Micro Connector and Nano Connector | Header Connector; Header | Micro Connector and Nano Connector | ||
| Gender | Male / Plug | ||||
| Termination | Solder | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |