MICRO MNL HDR ASSY S/ROW AU LF
"Connector Header Through Hole, Right Angle 3 position 0.118"" (3.00mm)"
3 Pos Rectangular Connector, Wire-to-Board, Right Angle, 5A, 250V Product overview: 2-1445097-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445097-3 can be used for catalog matching and distributor lookup.
MICRO MNL HDR ASSY S/ROW AU LF
Pin & Socket Connectors MICRO MNL HDR ASSY S/ROW AU LF
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1445097-3 | A115082-ND | 316-2-1445097-3 | 17R6053 | 792-2-1445097-3 |
| Product Name | Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) | Headers, Male Pins | 5A 250V Electronic Connector | Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity | Pin & Socket Connectors MICRO MNL HDR ASSY S/ROW AU LF |
| Connector Type | Micro Connector and Nano Connector | Header Connector; Header | Micro Connector and Nano Connector | Micro Connector and Nano Connector | |
| Mounting | Through Hole, Right Angle | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts | |||
| Number of Contacts | 3 # |