84 Position CXP Receptacle with Cage, with Heat Sink Connector Press-Fit Through Hole, Right Angle
CONN CXP RCPT W/CAGE 84POS R/A
CXP CONNECTOR, RECEPTACLE, 84 POSITION, PRESS FIT RA; Connector Type:CXP Cage & Connector; No. of Contacts:1 x 84 Contacts; Port Configuration:1 x 1 (Single); Heat Sink:With Heat Sink; Light Pipes:Without Light Pipe; Product Range:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A103952-ND | 2149157-5 | 65T1030 |
| Product Name | Pluggable Connector Assemblies | Pluggable Connectors | Cxp Connector, Receptacle, 84 Position, Press Fit Ra; Connector Type Te Connectivity |
| Connector Type | CXP |