"Connector Header Through Hole 2 position 0.118"" (3.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2 Pos Wire-to-Board Header, 5A, Gold, Straight, Thru-Hole Product overview: 2-1445093-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445093-2 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 2POS, 3MM, PCB; Connector Systems:Wire-to-Boar
CONNECTOR, HEADER, 2POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A34833-ND | 2-1445093-2 | 316-2-1445093-2 | 17R6027 | 62AC0927 |
| Product Name | Headers, Male Pins | Header | 5A Electronic Connector | Connector, Header, 2Pos, 3Mm, Pcb; Connector Systems Amp - Te Connectivity | Connector, Header, 2Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |