84 Position CXP Receptacle with Cage Connector Press-Fit Through Hole, Right Angle
CXP CONNECTOR, RECEPTACLE, 84 POSITION, PRESS FIT RA; Connector Type:CXP Cage & Connector; No. of Contacts:1 x 84 Contacts; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe RoHS Compliant: Yes
CONN CXP RCPT W/CAGE 84POS R/A
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A103957-ND | 65T1035 | 2149448-1 |
| Product Name | Pluggable Connector Assemblies | Cxp Connector, Receptacle, 84 Position, Press Fit Ra; Connector Type Te Connectivity | Pluggable Connectors |
| Connector Type | CXP |