TE Connectivity High Speed Pluggable IO Connectors & Cages 2143331-4

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 6 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 6 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 6 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 6 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2143331-4 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2143331-4
High Speed Pluggable IO Connectors & Cages 2143331-4
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 6 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 6 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height : 4.2 MM  [.165 INCH ]
  • Heat Sink Height Class : PCI
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 6
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 6

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 14

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Customer Applied Gasket
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 2143331-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2143331-4
I/O Connectors 2143331-4
1X6 CAGE ASSEMBLY, BEHIND BEZEL, W/ SQR

1X6 CAGE ASSEMBLY, BEHIND BEZEL, W/ SQR

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2143331-4
I/O Connectors 2143331-4
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - 2143331-4-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2143331-4-ND
Pluggable Connector Assemblies 2143331-4-ND
Position QSFP+ Cage, Ganged (1 x 6) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position QSFP+ Cage, Ganged (1 x 6) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2143331-4 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2143331-4
Pluggable Connectors 2143331-4
CONN QSFP+ CAGE 1X6 W/HSINK R/A

CONN QSFP+ CAGE 1X6 W/HSINK R/A

Supplier's Site Datasheet
1X6 Cage Assembly, Behind Bezel, W/ Sqr Amp - Te Connectivity - 36AC2193 - Newark, An Avnet Company
Chicago, IL, United States
1X6 Cage Assembly, Behind Bezel, W/ Sqr Amp - Te Connectivity
36AC2193
1X6 Cage Assembly, Behind Bezel, W/ Sqr Amp - Te Connectivity 36AC2193
1X6 CAGE ASSEMBLY, BEHIND BEZEL, W/ SQR

1X6 CAGE ASSEMBLY, BEHIND BEZEL, W/ SQR

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2143331-4 2143331-4 2143331-4-ND 2143331-4 36AC2193
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors 1X6 Cage Assembly, Behind Bezel, W/ Sqr Amp - Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data