TE Connectivity Circular Connector Assemblies 213798-3

Description
24 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
24 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - A123133-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A123133-ND
Circular Connector Assemblies A123133-ND
24 Position Circular Connector Receptacle, Male Pins Solder

24 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
 - 213798-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC RECPT ASSEMBLY SIZE 23-24

CPC RECPT ASSEMBLY SIZE 23-24

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
Electronic Connector
436-213798-3
Electronic Connector 436-213798-3
24 Pos Male Solder Circular Connector Assembly Product overview: 213798-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-213798-3 can be used for catalog matching and distributor lookup.

24 Pos Male Solder Circular Connector Assembly Product overview: 213798-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-213798-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Rcpt, 24Pos, Panel; Product Range Amp - Te Connectivity - 40P8961 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24Pos, Panel; Product Range Amp - Te Connectivity
40P8961
Circular Connector, Rcpt, 24Pos, Panel; Product Range Amp - Te Connectivity 40P8961
CIRCULAR CONNECTOR, RCPT, 24POS, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 24POS, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123133-ND 213798-3 436-213798-3 40P8961
Product Name Circular Connector Assemblies Electronic Connector Circular Connector, Rcpt, 24Pos, Panel; Product Range Amp - Te Connectivity
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data