HARTING Inc. of North America Circular Connector Assemblies 21420000005

Description
4 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote
Description
4 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8 Sensor Connector, part number 94AC7994, is a female connector designed for PCB mounting with four positions. It features a D-coding and is suitable for wave soldering termination. The connector is shielded and has a rated current of 4 A and a rated voltage of 60 V, with a rated impulse voltage of 1.5 kV. It operates effectively in ambient temperatures ranging from -40 °C to +85 °C and offers protection ratings of IP65 and IP67 according to IEC 60529. The contacts are made from copper alloy with a gold plating, ensuring low contact resistance of ,â§10 mΩ. This connector complies with RoHS regulations and is designed to meet IEC 61076-2-114 specifications. Weighing 8.4 g, it is manufactured in Germany and is suitable for applications requiring reliable and robust connectivity in harsh environments.

Datasheet Summary
Powered by GS/AI

The M8 Sensor Connector, part number 94AC7994, is a female connector designed for PCB mounting with four positions. It features a D-coding and is suitable for wave soldering termination. The connector is shielded and has a rated current of 4 A and a rated voltage of 60 V, with a rated impulse voltage of 1.5 kV. It operates effectively in ambient temperatures ranging from -40 °C to +85 °C and offers protection ratings of IP65 and IP67 according to IEC 60529. The contacts are made from copper alloy with a gold plating, ensuring low contact resistance of ,â§10 mΩ. This connector complies with RoHS regulations and is designed to meet IEC 61076-2-114 specifications. Weighing 8.4 g, it is manufactured in Germany and is suitable for applications requiring reliable and robust connectivity in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8405-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8405-ND
Circular Connector Assemblies 1195-8405-ND
4 Position Circular Connector Receptacle, Female Sockets Solder

4 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Sensor Connector, M8, Rcpt, 4Pos; Product Range Harting - 94AC7994 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 4Pos; Product Range Harting
94AC7994
Sensor Connector, M8, Rcpt, 4Pos; Product Range Harting 94AC7994
SENSOR CONNECTOR, M8, RCPT, 4POS; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 4POS; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-8405-ND 94AC7994
Product Name Circular Connector Assemblies Sensor Connector, M8, Rcpt, 4Pos; Product Range Harting
Connector Type Receptacle, Female Sockets
Mounting Panel Mount, Through Hole Straight PCB Mount
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1355-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22051-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers