TE Connectivity 2-1445057-4 PCB Header
TE Connectivity 2-1445057-4 PCB Header
TE Connectivity 2-1445057-4 PCB Header
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
WTB CONN, R/A HEADER, 4POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 4959552P | 4959552 | A33214CT-ND | 17R5947 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Wtb Conn, R/a Header, 4Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity |
| Geometry | Right Angle | |||
| Category | Wire to Board Connector | |||
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Solder | Surface Mount Right Angle |