TE Connectivity High Speed Pluggable IO Connectors & Cages 2149027-1

Description
Configuration Features Number of Ports : 1 Number of Positions : 36 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 12.78 MM  [.503 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Cage Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 36 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 12.78 MM  [.503 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Cage Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2149027-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2149027-1
High Speed Pluggable IO Connectors & Cages 2149027-1
Configuration Features Number of Ports : 1 Number of Positions : 36 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 12.78 MM  [.503 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Cage Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 36
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • PCB Thickness (Recommended) : .97 MM  [.038 INCH ]
  • Profile Height from PCB : 12.78 MM  [.503 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 12

Housing Features


  • Centerline (Pitch) : .03 MM  [.75 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Pluggable Form Factor : Mini-SAS HD
  • Pluggable I/O Product Type : Cage

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.64 MM  [.065 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2149027-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2149027-1
Modular Connectors / Ethernet Connectors 2149027-1
MiniSAS HD 1x1 Rec Assy

MiniSAS HD 1x1 Rec Assy

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2149027-1
Modular Connectors / Ethernet Connectors 2149027-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Singapore, Singapore
Electronic Connector
438-2149027-1
Electronic Connector 438-2149027-1
36 Pos Mini-SAS RCP Solder RA Connector, Female, Gold, Thru-Hole Product overview: 2149027-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2149027-1 can be used for catalog matching and distributor lookup.

36 Pos Mini-SAS RCP Solder RA Connector, Female, Gold, Thru-Hole Product overview: 2149027-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2149027-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable I/O Connectors - 2749690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
2749690
Pluggable I/O Connectors 2749690
TE Connectivity 2149027-1

TE Connectivity 2149027-1

Supplier's Site
Pluggable I/O Connectors - 2749988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
2749988
Pluggable I/O Connectors 2749988
TE Connectivity 2149027-1

TE Connectivity 2149027-1

Supplier's Site
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1352776-2149027-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1352776-2149027-1
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1352776-2149027-1
Win Source Part Number: 1352776-2149027-1 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Features: EMI Shielded Base Product Number: 2149027 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Connector Type: SAS, Mini 2.0 Number of Positions: 36 Termination: Press-Fit Connector Style: Receptacle with Cage

Win Source Part Number: 1352776-2149027-1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Features: EMI Shielded
Base Product Number: 2149027
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Connector Type: SAS, Mini 2.0
Number of Positions: 36
Termination: Press-Fit
Connector Style: Receptacle with Cage

Buy Now Datasheet
Pluggable Connector Assemblies - A104065-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A104065-ND
Pluggable Connector Assemblies A104065-ND
36 Position SAS, Mini 2.0 Receptacle with Cage Connector Press-Fit Through Hole, Right Angle

36 Position SAS, Mini 2.0 Receptacle with Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2149027-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2149027-1
Pluggable Connectors 2149027-1
CONN MIN 2.0 SAS RCP CAGE 36P RA

CONN MIN 2.0 SAS RCP CAGE 36P RA

Supplier's Site Datasheet
Minisas Hd 1X1 Rec Assy Amp - Te Connectivity - 76AC4450 - Newark, An Avnet Company
Chicago, IL, United States
Minisas Hd 1X1 Rec Assy Amp - Te Connectivity
76AC4450
Minisas Hd 1X1 Rec Assy Amp - Te Connectivity 76AC4450
MiniSAS HD 1x1 Rec Assy

MiniSAS HD 1x1 Rec Assy

Supplier's Site
Pluggable Connector Assemblies - 2149027-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2149027-1
Pluggable Connector Assemblies 2149027-1
CONN MIN 2.0 SAS RCP CAGE 36P RA

CONN MIN 2.0 SAS RCP CAGE 36P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2149027-1 2149027-1 438-2149027-1 2749690 1352776-2149027-1 A104065-ND 2149027-1 76AC4450 2149027-1
Product Name High Speed Pluggable IO Connectors & Cages Modular Connectors / Ethernet Connectors Electronic Connector Pluggable I/O Connectors Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connector Assemblies Pluggable Connectors Minisas Hd 1X1 Rec Assy Amp - Te Connectivity Pluggable Connector Assemblies
Termination Through Hole - Press-Fit Press-Fit Solder Press-Fit Press-Fit
Connector Type Modular Connector and RJ Connector SAS, Mini 2.0
Gender Female / Jack Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data